The SC200S030A5R is a standard recovery rectifier manufactured by Vishay. This device is designed for use in various power rectification applications, providing a robust and reliable solution for converting AC voltage to DC voltage. Its key characteristics include a high surge current capability and low forward voltage drop, making it suitable for demanding industrial and commercial applications.
Applications
- Power supplies
- Inverters
- Converters
- Freewheeling diodes
- General purpose rectification
Features
- High surge current capability
- Low forward voltage drop
- High reliability
- Standard package
- RoHS compliant
Benefits
- Efficient AC to DC conversion
- Protection against voltage spikes and surges
- Long operational life
- Easy to integrate into existing circuits
- Environmentally friendly
Additional Details
The SC200S030A5R has a maximum repetitive peak reverse voltage of 30V and a maximum average forward rectified current of 200A. Its surge current capability can reach high levels, ensuring reliable performance under transient conditions. The typical forward voltage drop is relatively low, contributing to the efficiency of the rectification process. The operating temperature range is from -40°C to +150°C, allowing for use in a wide range of environments. It is commonly available in a standard module package designed for easy mounting and thermal management. This rectifier is frequently used in high-power applications due to its robust performance characteristics. Vishay ensures high quality and reliability through stringent manufacturing processes and quality control.