EN
  • EN
  • DE

SD101BWS-V-GS08

Part No SD101BWS-V-GS08
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188881-SD101BWS-V-GS08
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD101BWS-V-GS08 CAD Model

Description

The SD101BWS-V-GS08 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It's engineered for high-efficiency rectification with low forward voltage drop and fast switching speeds. This makes it suitable for applications where minimizing power loss and maximizing switching frequency are crucial.

Applications:

  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Polarity protection
  • High-frequency switching applications
  • LED lighting

Features:

  • Low forward voltage drop, reducing power loss
  • Fast switching speed, enabling high-frequency operation
  • Surface-mount package for automated assembly
  • High surge current capability for robust protection
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Improved energy efficiency in power conversion applications
  • Reduced heat generation, increasing system reliability
  • Compact design, ideal for space-constrained applications
  • Enhanced protection against transient voltage spikes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD101BWS-V-GS08 typically features a repetitive peak reverse voltage (VRRM) of 20V and a maximum average forward current (IF(AV)) of 1A. It is commonly available in a small outline flat lead (SOD-123FL) package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.39V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-123FL package allows for efficient heat dissipation, further contributing to its overall performance and longevity. This device is often used in portable devices and other applications where size and efficiency are critical factors. The SD101BWS-V-GS08 from Vishay is a reliable and efficient solution for various low-voltage power rectification needs, offering a balance of performance, reliability, and compact size. The 'GS08' suffix indicates that the component is lead-free and RoHS compliant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess