EN
  • EN
  • DE

SFH6106-1

Part No SFH6106-1
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5.3KV TRANS 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 40% @ 10mA
Maximum DC Current Transfer Ratio 80% @ 10mA
Switching Turn-On and Turn-Off Time 3μs, 2.3μs
Rise and Fall Time 2μs, 2μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 60mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 4-SMD
Win Source Part Number 028251-SFH6106-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH6106-1 CAD Model

Description

The SFH6106-1 is a high-reliability optocoupler from Vishay Semiconductors, designed for applications requiring reinforced isolation and high-performance signal transfer. This device is typically used in industrial automation, power supplies, and other demanding environments where safety and reliability are paramount. The '1' suffix often designates a specific binning or performance characteristic.

Applications:

  • Industrial Control Systems: Provides galvanic isolation between control circuits and high-power devices.
  • Power Supplies: Ensures safety and isolation in switched-mode power supplies.
  • Medical Equipment: Protects patients and operators from electrical shock.
  • Motor Control Circuits: Isolates control signals from high-voltage motor drive circuits.
  • Data Communication Interfaces: Prevents ground loops and improves signal integrity.

Features:

  • Reinforced Isolation: Provides a high level of electrical isolation for enhanced safety.
  • High CTR (Current Transfer Ratio): Ensures efficient signal transfer between input and output.
  • High Collector-Emitter Voltage: Supports high voltage operation on the output side.
  • Creepage and Clearance Distances: Designed with enhanced creepage and clearance for safety in high-voltage applications.
  • Compact Package: Available in various package options for easy integration.

Benefits:

  • Enhanced Safety: Protects against electrical hazards and improves system safety.
  • Improved Reliability: Ensures stable and consistent operation in harsh environments.
  • Efficient Signal Transfer: Provides accurate and reliable signal transmission.
  • Easy Integration: Simplifies circuit design and manufacturing.
  • Compact Footprint: Saves valuable board space.

Technical Specifications:

The SFH6106-1 features a reinforced isolation voltage, typically around 5 kV or higher. It operates with a forward current, usually around 10mA. The collector-emitter voltage is designed to handle high voltages, typically above 70V. The specific CTR range is indicated in the datasheet and depends on the operating conditions. It’s packaged for easy mounting on PCBs, and it meets relevant safety standards like VDE, UL, and CSA, ensuring compliance with international regulations.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
TT Electronics
OPTOISOLATOR 10KV TRANS AXIAL / Optoisolator Transistor Output 10000VDC 1 Channel Axial
Need more? Email Us
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 6SMD
Lowest to $0.3501
American Bright Optoelectronics Corporation
SENSOR PHOTO 4SMD
Lowest to $0.3571
CEL
OPTOISOLATOR 5KV TRANS 4SMD / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Need more? Email Us
Toshiba Semiconductor and Storage
TR COUPLER; SO4; AECQ; ROHS; T&R
Lowest to $3.8507
ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Lowest to $0.3827
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1249 $50.6205
110+ $0.9230 $101.5300
170+ $0.8941 $151.9970
235+ $0.8653 $203.3455
300+ $0.8365 $250.9500
405+ $0.7499 $303.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,670 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess