EN
  • EN
  • DE

SFH618A

Part No SFH618A
Manufacturer Vishay
Description Phototransistor, 5.3 kV TRIOS Low Current Input Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248098-SFH618A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH618A CAD Model

Description

The SFH618A is a series of single-channel high isolation voltage optocouplers manufactured by Vishay. These devices consist of an infrared emitting diode (IRED) optically coupled to a phototransistor, providing electrical isolation between input and output circuits. They are commonly used in applications requiring safety isolation and signal transmission in noisy environments.

Applications

  • Power supplies
  • Motor control circuits
  • Digital logic isolation
  • Line receivers
  • Switching regulators

Features

  • High isolation voltage: Provides a high degree of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Specifies the efficiency of the optocoupler in transferring current from input to output.
  • Low input current: Requires a small input current for activation.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Safety approvals: Certified by various safety agencies for use in safety-critical applications.

Benefits

  • Electrical safety: Protects sensitive circuits from high voltages and transient surges.
  • Noise immunity: Isolates signals from noise and interference in industrial environments.
  • Galvanic isolation: Prevents ground loops and common-mode noise.
  • Simplified circuit design: Reduces the need for complex isolation techniques.
  • Improved system reliability: Enhances the overall robustness of the system.

Additional Details

The SFH618A series is available in various CTR (Current Transfer Ratio) ranges, allowing designers to select the optimal device for their specific application requirements. The devices are typically housed in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package. The isolation voltage rating is a key parameter and should be carefully considered based on the application's safety requirements. Detailed electrical characteristics, timing specifications, and package dimensions are available in the official Vishay datasheet. The SFH618A series is a reliable and widely used solution for providing electrical isolation in a variety of applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3246 $58.4280
435+ $0.2668 $116.0580
670+ $0.2587 $173.3290
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess