EN
  • EN
  • DE

SFH6701

Part No SFH6701
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV PUSH PULL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr Vishay
Package Tube
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 1kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 25 mA
Data Rate 5MBd
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise / Fall Time (Typ) 40ns, 10ns
Voltage - Forward (Vf) (Typ) 1.6V
Current - DC Forward (If) (Max) 10mA
Voltage - Supply 4.5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number SFH6701
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 665446-SFH6701
Ultra Librarian 3D Model Ultra Librarian SFH6701 CAD Model

Description

The Vishay 665446-SFH6701 is an optoisolator with a logic output.

  • It belongs to: the isolators category and is designed for through-hole mounting.
  • This optoisolator has: a push-pull, totem pole output type and operates with a DC input.
  • It has: a maximum forward current (If) of 10mA and a typical forward voltage (Vf) of 1.6V.
  • The rise/fall time is: 40ns and 10ns respectively.
  • With: a current output of 25mA and a voltage isolation of 5300Vrms, this optoisolator is suitable for applications that require high voltage isolation.
  • It has: a common mode transient immunity of 1kV/μs and a propagation delay of 300ns for both low-to-high and high-to-low transitions.
  • The Vishay 665446-SFH6701 operates in: a voltage supply range of 4.5V to 15V and has a temperature range of -40°C to 85°C.
  • It is: supplied in a tube package and is an obsolete product from Vishay.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOIC-6 Logic Output Optoisolators RoHS
Lowest to $0.5036
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Lowest to $15.1840
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
2.7V~5.5V DC SOP-5 Logic Output Optoisolators RoHS
Lowest to $0.3208

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5643 $62.5720
90+ $1.2837 $115.5330
140+ $1.2435 $174.0900
195+ $1.2034 $234.6630
250+ $1.1633 $290.8250
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess