The SI1302DL is a P-Channel MOSFET manufactured by Vishay. It is designed for low-voltage, high-side load switching and power management applications. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for use in portable devices and battery-powered systems.
Applications:
- Load switching in portable devices
- Power management in battery-powered systems
- DC-DC converters
- Solid-state relays
Features:
- Low on-resistance (RDS(on))
- Fast switching speed
- Small SOT-363 package
- Low threshold voltage
Benefits:
- Improved efficiency in power management circuits due to low RDS(on)
- Reduced switching losses due to fast switching speed
- Space-saving design due to the small SOT-363 package
- Simplified gate drive circuitry due to low threshold voltage
Additional Details:
The SI1302DL has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -2.1A. The on-resistance (RDS(on)) is typically 0.125Ω at VGS = -4.5V. The SOT-363 package allows for high-density board mounting, which is crucial in compact electronic designs. Its low threshold voltage enables it to be driven directly from low-voltage logic circuits. The device is RoHS-compliant and halogen-free. This MOSFET is ideal for applications where space is limited and efficient power management is required.