EN
  • EN
  • DE

SI1303DL-T1

Part No SI1303DL-T1
Manufacturer Vishay
Description P-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248757-SI1303DL-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1303DL-T1 CAD Model

Description

The SI1303DL-T1 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay Semiconductors. It is designed for low-voltage, low on-resistance switching applications. This MOSFET is commonly used in portable devices, load switching, and power management circuits where efficiency and space are critical.

Applications:

  • Load Switching: Used to switch power to different sections of a circuit.
  • Battery Management: Integrated into battery charging and discharging circuits.
  • DC-DC Converters: Employed in step-up and step-down DC-DC converters.
  • Portable Devices: Used in smartphones, tablets, and other mobile devices for power management.
  • Power Management in Computing: Utilized in laptops and desktop computers for power distribution.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Low Threshold Voltage (VGS(th)): Enables operation with low gate drive voltages.
  • Fast Switching Speed: Provides rapid switching transitions for efficient power conversion.
  • Small Footprint: Available in a compact surface-mount package for space-saving designs.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced TrenchFET technology for enhanced performance.
  • Halogen-Free: Compliant with halogen-free standards.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved Efficiency: Reduces power dissipation in switching applications.
  • Longer Battery Life: Extends battery life in portable devices due to lower power consumption.
  • Reduced Heat Generation: Minimizes heat production, improving system reliability.
  • Smaller Form Factor: Enables compact and lightweight designs.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.

Additional Details:

The SI1303DL-T1 typically has a drain-source voltage (VDS) rating of around -20V and a continuous drain current (ID) rating that can vary depending on the operating conditions and package. Key specifications include its gate-source threshold voltage, on-resistance, and gate charge. The device is often used in conjunction with other components, such as gate resistors and pull-up/pull-down resistors, to optimize switching performance. Detailed technical specifications, including static and dynamic characteristics, thermal resistance, and package dimensions, are available in the product datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess