EN
  • EN
  • DE

PCF8582C-2P/03,112

Part No PCF8582C-2P/03,112
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 2KBIT 100KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6.0 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 090877-PCF8582C-2P/03,112
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8582C-2P/03,112 CAD Model

Description

The PCF8582C-2P/03,112 is a dual I2C bus to 8-bit parallel port expander with interrupt from NXP. It is designed for use in a wide range of applications, including consumer electronics, industrial control, and automotive systems.

The PCF8582C-2P/03,112 features two independent 8-bit parallel ports that can be controlled via the I2C bus. Each port has its own interrupt line, which can be used to signal the host processor when an event occurs, such as a button press or a change in sensor output.

The PCF8582C-2P/03,112 operates at a supply voltage of 2.7V to 5.5V and has a low power consumption of less than 1uA in standby mode. It is available in a standard 8-pin DIP package.

Here are some of the key features of the PCF8582C-2P/03,112:

Dual I2C bus to 8-bit parallel port expander Interrupt capability Wide operating voltage range (2.7V to 5.5V) Low power consumption Small footprint Some of the typical applications of the PCF8582C-2P/03,112 include:

Consumer electronics (e.g., TVs, set-top boxes, DVD players) Industrial control (e.g., PLCs, factory automation systems) Automotive systems (e.g., infotainment systems, body control modules) Medical devices Test and measurement equipment Security systems Here are some examples of how the PCF8582C-2P/03,112 can be used in specific applications:

In a consumer electronics device, such as a TV, the PCF8582C-2P/03,112 can be used to expand the number of available I/O pins. This can be useful for controlling external devices, such as LEDs, buttons, and sensors. In an industrial control system, such as a PLC, the PCF8582C-2P/03,112 can be used to interface with a variety of sensors and actuators. This can be useful for monitoring and controlling industrial processes. In an automotive system, such as an infotainment system, the PCF8582C-2P/03,112 can be used to control features such as the radio, climate control, and navigation system. It can also be used to interface with external devices, such as a GPS receiver or a backup camera. The PCF8582C-2P/03,112 is a versatile and powerful I/O expander that can be used in a wide range of applications. It is easy to use and has a low cost, making it a popular choice for engineers and designers.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess