EN
  • EN
  • DE

SI1307DL-T1

Part No SI1307DL-T1
Manufacturer Vishay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03/04+
Reference case SOT-323
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 720319-SI1307DL-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1307DL-T1 CAD Model

Description

The SI1307DL-T1 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. It is designed for low voltage, low on-resistance switching applications.

Applications:

  • Load switching
  • Battery management
  • Power management circuits
  • DC-DC converters
  • Portable devices

Features:

  • Low on-resistance: Minimizes power loss and improves efficiency.
  • Low threshold voltage: Allows for operation at low gate drive voltages.
  • Fast switching speed: Enables high-frequency operation.
  • Small footprint: Available in a compact package for space-constrained applications.
  • Logic level compatible: Can be driven directly by logic circuits.
  • TrenchFET® Power MOSFET Technology: Provides superior switching performance.

Benefits:

  • Improved efficiency: Reduces power loss in switching applications.
  • Extended battery life: Low on-resistance contributes to longer battery life in portable devices.
  • Simplified circuit design: Logic level compatibility simplifies interfacing with control circuits.
  • Reduced board space: Compact package minimizes board space requirements.
  • Enhanced thermal performance: Efficient heat dissipation improves reliability.

Technical Specifications:

The SI1307DL-T1 features a low on-resistance, typically in the milliohm range, depending on the gate voltage. The threshold voltage is typically around -1.0V, allowing for operation at low gate drive voltages. The maximum drain-source voltage is typically -20V. The continuous drain current is typically -2.3A. The device is available in a SOT-23 package, which minimizes board space. The operating temperature range is -55°C to +150°C. It incorporates ESD protection to safeguard against electrostatic discharge events. It’s RoHS compliant, indicating that it meets environmental standards for the restriction of hazardous substances.

Vishay's SI1307DL-T1 P-Channel MOSFET is designed for efficient and reliable switching in a wide range of applications. Its low on-resistance, low threshold voltage, and small footprint make it an ideal choice for portable devices and power management circuits.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,431 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess