EN
  • EN
  • DE

SI3433DV-T1-GE3

Part No SI3433DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837540-SI3433DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3433DV-T1-GE3 CAD Model

Description

The SI3433DV-T1-GE3 is a P-Channel 30 V MOSFET from Vishay. This MOSFET is designed to deliver high efficiency and performance in load switching and power management applications. Its key features include low on-resistance and fast switching speeds, making it suitable for portable devices and other power-sensitive applications.

Applications

  • Load Switching: Used in load switch circuits to efficiently control power distribution.
  • Power Management: Employed in power management systems for notebooks, tablets, and mobile devices.
  • DC-DC Conversion: Suitable for use in DC-DC converters for regulating voltage and current.
  • Battery Protection: Implemented in battery protection circuits to prevent overcharge and over-discharge.

Features

  • Low On-Resistance: Reduces conduction losses and improves overall circuit efficiency.
  • Fast Switching Speed: Minimizes switching losses and enhances the dynamic performance of the circuit.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Power MOSFET: Utilizes Vishay’s advanced TrenchFET® technology for superior performance.
  • Halogen-Free: Compliant with environmental standards, ensuring it is halogen-free.
  • Lead (Pb)-Free: Lead-free construction, meeting RoHS requirements.

Benefits

  • Improved Efficiency: Low on-resistance and fast switching speeds lead to higher efficiency in power management applications.
  • Reduced Power Loss: Minimizes conduction and switching losses, resulting in cooler operation and extended battery life.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration with control circuits.
  • Enhanced Reliability: Robust design ensures stable performance in demanding operating conditions.
  • Environmentally Friendly: Halogen-free and lead-free construction meets environmental compliance requirements.

Additional Details

The SI3433DV-T1-GE3 is available in a PowerPAK® SC-70 package, which provides excellent thermal performance and a small footprint, making it ideal for space-constrained applications. Its key specifications include a drain-source voltage (VDS) of 30 V, a continuous drain current (ID) of up to 4.3 A, and a typical on-resistance (RDS(on)) of 0.045 Ω at a gate-source voltage (VGS) of 4.5 V. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess