EN
  • EN
  • DE

SI3441BDV-T1

Part No SI3441BDV-T1
Manufacturer Vishay
Description P-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1248935-SI3441BDV-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3441BDV-T1 CAD Model

Description

The SI3441BDV-T1 is a P-Channel MOSFET manufactured by Vishay Siliconix. It is designed for load switching and power management applications. This MOSFET features low on-resistance and gate charge, contributing to improved efficiency and reduced power loss.

Applications

  • Load switching
  • Power management
  • Battery protection
  • DC-DC converters
  • Power inverters

Features

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • TrenchFET® Power MOSFET technology
  • Lead (Pb)-free and Halogen-free
  • Compliant to RoHS directive 2002/95/EC

Benefits

  • Improved power efficiency due to low RDS(on) and gate charge
  • Reduced switching losses
  • Compact design due to small footprint
  • Enhanced thermal performance
  • Environmentally friendly due to lead-free and halogen-free construction

Additional Details

The SI3441BDV-T1 is designed with Vishay's advanced TrenchFET® technology, optimizing the cell density to achieve low on-resistance while maintaining excellent switching performance. The device is available in a PowerPAK® SC-70 package, offering excellent thermal characteristics and a small footprint. The MOSFET is suitable for applications requiring high power density and efficient power management. This device is commonly used in battery-powered devices and other portable applications where minimizing power consumption is critical. Its robust design ensures reliable operation in demanding environments. The gate-source voltage is typically +/- 12V. It's designed to minimize conduction losses and switching losses. The maximum drain current is around -4.5 Amps.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1344 $64.0320
70+ $1.7521 $122.6470
105+ $1.6967 $178.1535
145+ $1.6424 $238.1480
185+ $1.5881 $293.7985
245+ $1.4230 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess