EN
  • EN
  • DE

SI3441BDV

Part No SI3441BDV
Manufacturer Vishay
Description P-Channel 2.5-V (G-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248934-SI3441BDV
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI3441BDV CAD Model

Description

The SI3441BDV is a P-channel power MOSFET manufactured by Vishay. It's designed for load switching and power management applications where low on-resistance and efficient operation are crucial.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery management systems
  • DC-DC converters
  • Power distribution
  • Electronic switches

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Reduces gate drive requirements.
  • Logic-level gate drive: Can be directly driven by microcontrollers and logic circuits.
  • Small footprint: Available in compact packages for space-constrained applications.
  • Halogen-free: Environmentally friendly.

Benefits:

  • Improved energy efficiency: Low on-resistance minimizes power dissipation, leading to energy savings.
  • Extended battery life: Reduced power consumption in portable devices extends battery life.
  • Simplified circuit design: Logic-level gate drive simplifies interface with microcontrollers.
  • Compact design: Small package allows for miniaturization of electronic devices.
  • Environmentally friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The SI3441BDV is commonly available in a PowerPAK SO-8 or similar surface-mount package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). The on-resistance is typically specified at a particular gate-source voltage and drain current. Consult the Vishay datasheet for detailed electrical characteristics, thermal resistance, and safe operating area information. Proper thermal management may be required depending on the application and power dissipation requirements. The SI3441BDV is often used in conjunction with a gate driver circuit to optimize switching performance. It offers a combination of low on-resistance, low gate charge, and compact size, making it a suitable choice for a variety of power management applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2869 $59.4594
62+ $1.8769 $116.3678
96+ $1.8180 $174.5280
132+ $1.7602 $232.3464
170+ $1.7013 $289.2210
228+ $1.5246 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess