EN
  • EN
  • DE

SI3447BDV-T1

Part No SI3447BDV-T1
Manufacturer Vishay
Description P-Channel 12-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1248942-SI3447BDV-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3447BDV-T1 CAD Model

Description

The SI3447BDV-T1 is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for use in a variety of switching applications, including load switching, power management, and DC-DC converters. Its key features include low on-resistance and fast switching speed, making it suitable for efficient power control.

Applications

  • Load switching
  • Power management
  • DC-DC converters
  • Battery protection circuits
  • Portable devices

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low threshold voltage
  • Surface-mount package

Benefits

  • Improved efficiency in power switching applications due to low on-resistance.
  • Reduced power losses, leading to longer battery life in portable devices.
  • Simplified circuit design due to low threshold voltage requirements.
  • Compact design, suitable for space-constrained applications.

Additional Details

The SI3447BDV-T1 is typically available in a PowerPAK SC-70 package, allowing for efficient heat dissipation and compact PCB layout. The low on-resistance minimizes power dissipation during switching, improving overall system efficiency. The fast switching speed enables the device to operate at high frequencies, making it suitable for modern power management applications. The low threshold voltage allows the MOSFET to be driven directly from low-voltage logic circuits. Its applications include battery protection circuits, where it can be used to disconnect the battery in case of over-voltage or over-current conditions. The surface-mount package enables automated assembly and high-volume manufacturing.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess