EN
  • EN
  • DE

SI4427DY

Part No SI4427DY
Manufacturer Vishay
Catalog FETs - Single
Description P-Channel 30-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189862-SI4427DY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4427DY CAD Model

Description

The SI4427DY is a P-Channel MOSFET from Vishay Siliconix, designed for load switching and power management applications. It leverages Vishay's advanced MOSFET technology to deliver efficient performance and low on-resistance, making it suitable for a wide range of power control circuits.

Applications:

  • DC-DC Converters: Used in synchronous rectification for improved efficiency.
  • Load Switching: Controls power distribution in various electronic devices.
  • Power Management Circuits: Regulates power in portable devices, laptops, and other battery-powered applications.
  • Motor Control: Used in low-power motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Low Gate Charge (Qg): Enables faster switching speeds and reduces switching losses.
  • TrenchFET® Power MOSFET Technology: Provides efficient power handling capabilities.
  • 100% Rg Tested: Ensures robustness and reliability.
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC: Meets environmental standards.
  • Halogen-free According to IEC 61249-2-21 Definition: Environmentally friendly design.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to higher efficiency in power conversion applications.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, improving system reliability and thermal management.
  • Faster Switching Speed: Low gate charge allows for faster switching, enabling higher frequency operation.
  • Enhanced Reliability: Robust design and testing ensure stable performance under various operating conditions.
  • Environmentally Friendly: RoHS compliance and halogen-free design meet environmental regulations.

Technical Specifications:

The SI4427DY has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) of typically around -7A depending on the specific operating conditions and package. The on-resistance (RDS(on)) is typically in the milliohm range, ensuring minimal power loss during operation. It is available in a standard SO-8 package for easy surface mounting.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess