EN
  • EN
  • DE

2SK2384-TR

Part No 2SK2384-TR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159441-2SK2384-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2384-TR CAD Model

Description

The 2SK2384-TR is a high-performance N-channel MOSFET brought to you by ON Semiconductor, a leading force in power and signal management solutions. This MOSFET is designed to meet the rigorous demands of power switching applications in consumer, automotive, and industrial markets. With its robust design, it offers exceptional power density, efficiency, and reliability.

Key Features

  • Low On-Resistance: The 2SK2384-TR has a low on-resistance, which minimizes conduction losses and enhances the efficiency of your circuit designs.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, which is critical for reducing switching losses and improving performance in power conversion applications.
  • High Drain-Source Voltage (V<sub>DS): With a high drain-source voltage, the 2SK2384-TR can handle high power levels, making it suitable for a wide range of applications.
  • Enhanced Durability: It is built to withstand harsh conditions, ensuring long-term reliability and stability in your applications.
  • Surface Mount Package: The 2SK2384-TR comes in a surface mount package, which allows for compact and efficient PCB layouts.

Applications

The versatility of the 2SK2384-TR MOSFET makes it ideal for a variety of applications, including:

  • Power Supplies
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • LED Lighting

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2SK2384-TR is manufactured in compliance with the highest industry standards for quality and environmental management, ensuring that your product is not only efficient but also responsibly produced.

Ordering Information

The part number 2SK2384-TR denotes a tape and reel packaging option, facilitating automated assembly processes for high-volume production needs. For detailed ordering and shipping information, please consult ON Semiconductor's official documentation or contact their sales team.

You May Also Be Interested in

Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess