EN
  • EN
  • DE

SI5433DC-T1-E3

Part No SI5433DC-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190041-SI5433DC-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI5433DC-T1-E3 CAD Model

Description

The SI5433DC-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It is designed for load switching and power management applications, particularly in portable electronics where efficiency and space are critical.

Applications:

  • Load Switching: Efficiently switches power to various loads in portable devices, extending battery life.
  • Power Management: Used in DC-DC converters and power regulation circuits in smartphones, tablets, and other portable electronics.
  • Battery Management Systems (BMS): Suitable for battery charging and discharging control in portable devices.
  • Power Distribution: Enables efficient power distribution in space-constrained applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss, improving efficiency and reducing heat generation.
  • Low Gate Threshold Voltage (VGS(th)): Simplifies gate drive requirements, allowing direct logic-level driving.
  • Small Footprint: Housed in a compact PowerPAK SC-70 package for high-density circuit board designs.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance and power density.
  • RoHS Compliant: Meets environmental standards, ensuring safe and responsible usage.

Benefits:

  • Enhanced Efficiency: Low RDS(on) minimizes power dissipation, maximizing battery life in portable devices.
  • Simplified Circuit Design: Low VGS(th) allows direct interfacing with low-voltage logic circuits, reducing component count.
  • Space Savings: Compact PowerPAK SC-70 package enables higher circuit density on PCBs.
  • Improved Thermal Performance: Efficient heat dissipation due to low RDS(on) contributes to overall system reliability.
  • Environmentally Friendly: RoHS compliance ensures responsible disposal and reduces hazardous substance content.

Additional Details:

The SI5433DC-T1-E3 is typically supplied in tape and reel packaging (T1) for automated assembly. The 'E3' suffix indicates compliance with RoHS (Restriction of Hazardous Substances) standards. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) is a crucial parameter that varies with VGS and temperature, influencing the device's power dissipation capabilities. Refer to the Vishay datasheet for the SI5433DC-T1-E3 to obtain precise specifications and application guidelines.

Optimal thermal performance is achieved by designing PCB layouts that effectively dissipate heat from the PowerPAK SC-70 package. Careful consideration should be given to the absolute maximum ratings to ensure reliable operation and prevent device damage.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
STMicroelectronics
DISCRETE
Lowest to $27.8572
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess