EN
  • EN
  • DE

BYW29G-200-TR

Part No BYW29G-200-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1025669-BYW29G-200-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian BYW29G-200-TR CAD Model

Description

The BYW29G-200-TR from STMicroelectronics is a state-of-the-art fast recovery diode engineered to deliver high performance in a wide range of applications. This component is specifically designed to cater to the demanding needs of fast-switching circuits, offering a reliable and efficient solution for power management tasks.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (V<sub>RRM) of 200V, making it suitable for various medium voltage applications.
  • Current Capacity: With an average forward current (I<sub>F(AV)) of 8A, this diode can handle significant current, ensuring robust performance in power conversion systems.
  • Fast Recovery Time: The BYW29G-200-TR features an extremely fast recovery time, which minimizes power loss and improves efficiency in high-frequency operations.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and enhances overall system efficiency.
  • Thermal Resistance: Its low thermal resistance ensures better heat dissipation, contributing to the reliability and longevity of the device.
  • Surface Mount Package: Packaged in a D2PAK (TO-263) surface-mount package, it is ideal for automated assembly processes and space-constrained applications.

Applications

The BYW29G-200-TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor control circuits
  • Freewheeling diodes in various converters
  • Snubber diode applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the BYW29G-200-TR is no exception. It is manufactured using a robust and reliable process, ensuring that it meets the stringent requirements of industrial and commercial applications. The diode is also available in tape and reel packaging, designated by the '-TR' suffix, which facilitates efficient handling and placement during the manufacturing process.

With its combination of fast recovery time, high voltage and current ratings, and low power loss, the BYW29G-200-TR is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5747 $60.3435
245+ $0.4716 $115.5420
380+ $0.4569 $173.6220
525+ $0.4421 $232.1025
680+ $0.4275 $290.7000
905+ $0.3832 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess