EN
  • EN
  • DE

SI9100DN-T1

Part No SI9100DN-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323077-SI9100DN-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9100DN-T1 CAD Model

Description

The SI9100DN-T1 is a monolithic BiC/DMOS half-bridge N-channel MOSFET driver IC from Vishay Siliconix. This integrated circuit is specifically designed for high-voltage, high-speed driving of power MOSFETs in applications like switch-mode power supplies, DC-DC converters, and motor control systems. It combines control logic, level shifting, and gate drive circuitry in a single package to simplify design and reduce component count.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control
  • Electronic ballasts
  • Class-D audio amplifiers

Features

  • Half-bridge driver
  • N-channel MOSFET drive
  • High-side and low-side drivers
  • Bootstrap diode integrated
  • Under-voltage lockout (UVLO)
  • Shoot-through protection
  • Adjustable dead time
  • High switching speed

Benefits

  • Simplified Design: Integration of control logic, level shifting, and gate drive circuitry reduces component count and simplifies circuit design.
  • Improved Efficiency: Fast switching speeds and optimized gate drive characteristics minimize switching losses and improve overall system efficiency.
  • Robust Protection: Under-voltage lockout and shoot-through protection prevent damage to the MOSFETs and driver IC, ensuring reliable operation.
  • Flexible Control: Adjustable dead time allows for fine-tuning of switching characteristics to optimize performance for specific applications.
  • Compact Size: The device is available in a compact package, saving valuable board space.
  • Cost-Effective Solution: Integration of multiple functions into a single chip reduces overall system cost.

Additional Details

The SI9100DN-T1 operates from a single supply voltage. The integrated bootstrap diode simplifies high-side gate drive. The adjustable dead time feature allows designers to prevent shoot-through, where both high-side and low-side MOSFETs are conducting simultaneously, which can lead to device failure and inefficiency. The UVLO feature prevents the MOSFETs from switching when the supply voltage is too low, ensuring proper operation and preventing damage. The SI9100DN-T1 provides a reliable and efficient solution for driving power MOSFETs in a variety of applications, offering a combination of performance, protection, and ease of use.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess