EN
  • EN
  • DE

SI9181DQ-30-T1

Part No SI9181DQ-30-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323132-SI9181DQ-30-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9181DQ-30-T1 CAD Model

Description

The SI9181DQ-30-T1 is a P-Channel Power MOSFET from Vishay, designed for power management and load switching applications that demand efficient performance. This MOSFET is particularly well-suited for portable devices, power supplies, and other applications where space and energy efficiency are critical factors. It offers low on-resistance and fast switching characteristics.

Applications:

  • Load Switching: Used for controlling power to various loads in electronic circuits.
  • Power Management Circuits: Employed in DC-DC converters and voltage regulators for efficient power conversion.
  • Battery Management Systems (BMS): Integrated into battery charging and discharging control systems.
  • Portable Devices: Used in smartphones, tablets, laptops, and other portable electronics for efficient power management.
  • LED Lighting: Driving and controlling LEDs in lighting systems.

Features:

  • P-Channel MOSFET: Simplifies high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency power conversion circuits.
  • Surface Mount Package: Small footprint for space-constrained designs.
  • TrenchFET® Power MOSFET Technology: Provides enhanced performance and efficiency compared to traditional MOSFETs.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in cooler and more efficient operation.
  • Compact Footprint: Surface mount package enables integration into compact circuit boards.
  • Reliable Performance: Designed for stable and consistent operation in various environmental conditions.
  • Simplified Design: P-Channel configuration can simplify certain power circuit designs.
  • Minimized Heat Generation: Low on-resistance minimizes heat generation, enhancing system reliability.

Technical Specifications: The SI9181DQ-30-T1 typically features a drain-source voltage (VDS) of -30V, a gate-source voltage (VGS) of ±8V, and a continuous drain current (ID) of approximately -3.5A. The on-resistance (RDS(on)) is typically 0.090 ohms at VGS = -4.5V. The device is available in a PowerPAK® SC-70 package.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess