EN
  • EN
  • DE

SI9241AEY-T1-E3

Part No SI9241AEY-T1-E3
Manufacturer Vishay
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SINGLE-ENDED BUS TXRX 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol ISO 9141
Number of Drivers/Receivers 1/1
Duplex Half
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 098957-SI9241AEY-T1-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si9241
Introduction Date January 18, 2001
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SI9241AEY-T1-E3 CAD Model

Description

The SI9241AEY-T1-E3 is a transceiver IC manufactured by Vishay. It is designed for automotive applications, specifically within the realm of Controller Area Network (CAN) communication. This device facilitates communication between different electronic control units (ECUs) in a vehicle, ensuring reliable data transmission and reception. The '-E3' suffix indicates that the device is compliant with RoHS standards, meaning it's lead-free and environmentally friendly.

Applications

  • Automotive CAN Bus Systems: Enables communication between ECUs in a vehicle.
  • Body Control Modules (BCM): Facilitates communication for lighting, door locks, and other body functions.
  • Engine Control Units (ECU): Enables communication for engine management and control.
  • Transmission Control Units (TCU): Facilitates communication for transmission control.
  • Anti-lock Braking Systems (ABS): Enables communication for braking system control.

Features

  • CAN Transceiver: Supports CAN protocol for automotive communication.
  • High Speed CAN: Designed for high-speed data transmission rates.
  • Low Power Consumption: Minimizes power drain in automotive systems.
  • Protection Features: Includes protection against over-voltage, short-circuit, and thermal overload.
  • Compliant with CAN Standards: Meets industry standards for CAN communication.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • AEC-Q100 Qualified: Qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Benefits

  • Reliable Communication: Ensures stable and reliable data transmission in automotive networks.
  • Robust Protection: Protection features safeguard the device against potential damage.
  • Low Power Operation: Minimizes power consumption, contributing to overall system efficiency.
  • Automotive Grade: AEC-Q100 qualification guarantees performance in demanding automotive environments.
  • Environmental Compliance: RoHS compliance ensures that the device is environmentally friendly.

Additional Details

The SI9241AEY-T1-E3 operates with a specific supply voltage and supports a wide range of operating temperatures. It includes features such as differential receiver input and differential transmitter output. The device incorporates slope control to minimize electromagnetic interference (EMI). The datasheet provides detailed electrical characteristics, timing diagrams, and application circuits, as well as specific information regarding CAN bus termination and filtering requirements for optimal performance.

You May Also Be Interested in

Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess