EN
  • EN
  • DE

SI9933BDY-T1-GE3

Part No SI9933BDY-T1-GE3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 190192-SI9933BDY-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9933BDY-T1-GE3 CAD Model

Description

The SI9933BDY-T1-GE3 is a P-Channel power MOSFET from Vishay Siliconix, designed for efficient load switching and power management applications. The '-T1' typically indicates tape and reel packaging, while '-GE3' signifies that the component is lead-free and halogen-free, adhering to environmental standards.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems (BMS)
  • Motor Control

Features:

  • P-Channel MOSFET: Simplifies high-side switching implementation.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • Surface Mount Package (SO-8): Facilitates automated assembly and compact PCB designs.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Lead-Free and Halogen-Free (-GE3 Suffix): Compliant with environmental regulations.
  • Tape and Reel Packaging (-T1 Suffix): Optimized for automated assembly processes.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation and heat generation.
  • Reduced Board Space: Compact SO-8 package saves valuable PCB area.
  • Simplified Design: P-channel configuration simplifies high-side switching circuits.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
  • Environmentally Compliant: Meets stringent environmental standards for lead and halogen content.
  • Streamlined Manufacturing: Tape and reel packaging supports high-speed automated assembly.

Technical Specifications: The SI9933BDY-T1-GE3 typically features a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that depends on operating conditions and package temperature. The on-resistance (RDS(on)) is typically in the milliohm range at a specified VGS. The device is housed in a SO-8 surface mount package.

Additional Details: The SI9933BDY-T1-GE3 is engineered for high-performance switching applications. Its low gate charge (Qg) minimizes switching losses, and its gate resistance (Rg) is optimized for stable operation. The device may also be avalanche rated, providing protection against voltage transients. Proper layout and thermal management are critical for maximizing the performance and reliability of the device, especially in high-power applications. Depending on the power dissipation, heatsinking might be required.

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,529 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess