EN
  • EN
  • DE

SI9939DY-T1-E3

Part No SI9939DY-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323303-SI9939DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9939DY-T1-E3 CAD Model

Description

The SI9939DY-T1-E3 is a dual N-channel MOSFET manufactured by Vishay. This device is designed for efficient power management and switching applications, offering low on-resistance and fast switching speeds. The T1-E3 suffix indicates specific packaging and environmental compliance details.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Synchronous Rectification

Features:

  • Dual N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Surface Mount Package (T1)
  • Halogen-Free and RoHS Compliant (E3)

Benefits:

  • Enhanced Power Efficiency
  • Reduced Switching Losses
  • Environmentally Friendly (Halogen-Free and RoHS Compliant)
  • Compact Design
  • Simplified Design and Layout

Additional Details:

The SI9939DY-T1-E3 minimizes conduction losses with its low on-resistance, improving power efficiency. Its high-speed switching capabilities lower switching losses, maximizing efficiency. The surface-mount package allows for automated assembly and reduces board space. The E3 suffix signifies that the device is halogen-free and RoHS compliant, meeting environmental regulations. The T1 indicates specific tape and reel packaging for automated assembly processes.

This MOSFET is suited for portable devices where efficient power management is essential. It's used in DC-DC converters to increase conversion efficiency. Its switching speed is optimal for synchronous rectification applications. Also, the device facilitates effective load switching. Its compact size is ideal for applications with limited space. Vishay's device offers both high performance and environmental compliance.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess