EN
  • EN
  • DE

SI9945BDY-T1-E3

Part No SI9945BDY-T1-E3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SI9945BDY-T1-E3 Vishay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009472-SI9945BDY-T1-E3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI9945BDY-T1-E3 CAD Model

Description

The SI9945BDY-T1-E3 is a surface-mount N-channel MOSFET from Vishay. This device is designed for power management applications, providing efficient switching and low on-resistance (RDS(on)). It's commonly used in battery-powered devices, DC-DC converters, and load switching applications.

Applications

  • DC-DC Converters: Used as the primary or secondary side switch in DC-DC converters for voltage regulation.
  • Load Switching: Employed for efficient power distribution and load management in various electronic systems.
  • Battery Management Systems (BMS): Used in BMS for battery charging and discharging control.
  • Power Management in Portable Devices: Ideal for use in laptops, smartphones, and tablets for efficient power switching.
  • Solid State Relays: Can be used in solid state relays due to its fast switching speed and low on-resistance.

Features

  • N-Channel MOSFET: Offers efficient switching performance.
  • Surface Mount Package: Provides ease of assembly and compact design.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Logic Level Gate Drive: Can be directly driven by logic circuits.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, enhancing overall system efficiency.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Simplified Circuit Design: Logic level gate drive simplifies the interface with control circuits.
  • Enhanced Thermal Performance: Efficient heat dissipation helps maintain device reliability.
  • Increased Reliability: Robust design ensures long-term operational stability.

Additional Details

The SI9945BDY-T1-E3 features a drain-source voltage (Vds) of typically 30V, a gate-source voltage (Vgs) of ±20V, and a continuous drain current (Id) of around 7.4A, depending on the specific operating conditions and temperature. Its low gate charge (Qg) contributes to faster switching speeds. The device's operating temperature ranges from -55°C to +150°C. It is supplied in a PowerPAK SO-8 package. This MOSFET is RoHS compliant, making it suitable for environmentally conscious applications. Its avalanche capability makes it more rugged in inductive switching applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess