EN
  • EN
  • DE
  • IT

SIP41105DQP-T1-E3

Part No SIP41105DQP-T1-E3
Manufacturer Vishay
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Win Source Part Number 190223-SIP41105DQP-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIP41105DQP-T1-E3 CAD Model

Description

The Vishay SIP41105DQP-T1-E3 is a high-performance P-Channel MOSFET designed for load switching and power management applications. It boasts low on-resistance and is packaged for optimal thermal efficiency, making it ideal for space-constrained and thermally demanding environments.

Applications:

  • Load Switching: Used extensively for switching various loads in automotive, industrial, and portable devices.
  • Power Management: Integrated into power management circuits for efficient power distribution and control.
  • Battery Management Systems: Found in battery management systems for charge and discharge control.
  • Reverse Polarity Protection: Provides robust reverse polarity protection in electronic circuits.
  • Solid State Relays: Used in solid state relays for reliable switching operations.

Features:

  • P-Channel MOSFET: Offers design flexibility in various circuit topologies.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • PowerPAK® SO-8 Package: Enhances thermal performance in a compact footprint.
  • TrenchFET® Power MOSFET Technology: Utilizes advanced trench technology for optimized performance characteristics.
  • Lead (Pb)-free and RoHS Compliant: Complies with environmental standards for lead-free manufacturing.

Benefits:

  • Efficient Power Management: Low RDS(on) enables efficient power switching and management.
  • Compact Design: The PowerPAK SO-8 package reduces board space requirements.
  • Reliable Operation: Designed for robust and reliable performance in demanding applications.
  • Environmentally Friendly: RoHS compliance promotes green manufacturing practices.

Additional Details:

The SIP41105DQP-T1-E3 comes in a PowerPAK® SO-8 package. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The low gate charge (Qg) contributes to the fast switching performance. The device is rated for an operating temperature range from -55°C to +150°C. Specific RDS(on) values are provided in the datasheet at various VGS levels, allowing designers to fine-tune the operating conditions for their specific applications. It is specifically designed for applications requiring a combination of efficiency, compact size, and dependable performance.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10DFN
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER MOSFET DRIVER / Gate Driver IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HI/LOW SIDE 10WDFN
Lowest to $5.3581
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 10DFN
Lowest to $6.0554
National Semiconductor (TI)
BUFFER/INVERTER BASED MOSFET DRI
Need more? Email Us
Maxim Integrated
6A SINGLE MOSFET DRIVER
Lowest to $4.9852
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8DIP
Lowest to $18.6640
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $1.3456
ON Semiconductor
IC GATE DRVR HALF-BRIDGE
Lowest to $0.5457

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess