EN
  • EN
  • DE

SIR164DP-T1-GE3 R164

Part No SIR164DP-T1-GE3 R164
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190229-SIR164DP-T1-GE3 R164
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIR164DP-T1-GE3 R164 CAD Model

Description

The SIR164DP-T1-GE3 R164 is an N-Channel MOSFET from Vishay, designed for switching applications. The addition of "GE3" to the part number usually indicates compliance with specific environmental standards, such as being halogen-free and RoHS compliant. The "R164" may be a lot code or internal tracking number and not directly related to the device's electrical characteristics. The core functionality remains the same as the SIR164DP-T1-E3.

Applications:

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • Power Management: Suitable for DC-DC converters and power supplies.
  • Motor Control: Can be used to drive small motors.
  • Backlighting: Used in LED driver circuits.
  • Synchronous Rectification: Improves efficiency in power supplies.

Features:

  • N-Channel MOSFET: A common choice for switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses for improved efficiency.
  • Fast Switching Speed: Supports high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides enhanced performance.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Reduces power dissipation, enhancing overall system performance.
  • Compact Design: Suitable for space-constrained environments.
  • Reliable Operation: Delivers consistent performance in various conditions.
  • Simplified Circuitry: N-channel configuration simplifies gate drive requirements.
  • Environmentally Responsible: Halogen-free and RoHS compliant.

Additional Details:

The SIR164DP-T1-GE3 typically features a drain-source voltage (VDS) rating of around 25V. The drain current (ID) can be substantial, often exceeding 10A, contingent on operating conditions. The on-resistance (RDS(on)) is a key parameter, usually in the milliohm range. The "T1-GE3" designation indicates the tape and reel packaging and that the device is halogen-free and RoHS compliant. The underlying technology remains Vishay's TrenchFET, which provides excellent RDS(on) and fast switching. The primary advantage of selecting the 'GE3' version over the standard 'E3' is its compliance with stricter environmental standards, ensuring it meets regulatory requirements for hazardous substances.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7207 $118.9155
250+ $0.6976 $174.4000
345+ $0.6757 $233.1165
445+ $0.6526 $290.4070
595+ $0.5856 $348.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess