EN
  • EN
  • DE
  • IT

SM6T6V8A/2

Part No SM6T6V8A/2
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190596-SM6T6V8A/2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM6T6V8A/2 CAD Model

Description

The SM6T6V8A/2 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching.

Applications

  • Protection of sensitive electronic equipment
  • Surge protection in consumer electronics
  • Industrial control systems
  • Telecommunications equipment
  • Medical devices
  • Power supplies

Features

  • High surge capability: Designed to withstand high surge currents.
  • Low clamping voltage: Limits the voltage across protected circuits to a safe level during transient events.
  • Fast response time: Quickly responds to transient voltage surges.
  • Unidirectional: Protects against positive voltage transients.
  • Glass passivated junction: Offers high reliability and stability.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • AEC-Q101 qualified: Suitable for automotive applications.

Benefits

  • Increased system reliability: Prevents damage to sensitive components caused by voltage surges.
  • Reduced downtime: Minimizes equipment failures and ensures continuous operation.
  • Cost savings: Avoids costly repairs and replacements of damaged electronics.
  • Improved product performance: Maintains signal integrity and prevents data loss.
  • Enhanced safety: Protects users from potential hazards associated with voltage surges.

Additional Details

The SM6T6V8A/2 has a standoff voltage of 6.8V. Key specifications include the reverse standoff voltage, breakdown voltage, clamping voltage, peak pulse current, and operating temperature range. Refer to the datasheet for specific electrical characteristics and performance curves. It is typically packaged in a DO-214AA (SMB) package. The "/2" suffix typically indicates compliance with specific environmental standards or a particular packaging option.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess