EN
  • EN
  • DE

SMAJ130CA-E3/61

Part No SMAJ130CA-E3/61
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 130VWM 209VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 130V
Minimum Breakdown Voltage 144V
Max Clamping Voltage 209V
Peak Pulse Current(Ippm) 1.4A
Power Dissipation - Pd 300W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1097396-SMAJ130CA-E3/61
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAJ130CA-E3/61 CAD Model

Description

The SMAJ130CA-E3/61 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is part of the SMAJ series, known for its compact size and reliable performance in various protection applications.

Applications

  • Telecommunications Equipment: Protecting sensitive circuitry in telephone lines and networking devices.
  • Industrial Control Systems: Safeguarding control and monitoring equipment from voltage surges.
  • Consumer Electronics: Protecting input/output ports and power supplies in TVs, set-top boxes, and audio equipment.
  • Automotive Electronics: Protecting electronic control units (ECUs) and sensors from transients in automotive systems.
  • Power Supplies: Providing overvoltage protection for DC power supplies.

Features

  • Unidirectional and Bidirectional Versions: Offers design flexibility for different protection requirements. The SMAJ130CA-E3/61 is a bidirectional TVS diode.
  • Low Profile Package: SMA (DO-214AC) package for space-constrained applications.
  • Fast Response Time: Clamps transient voltages quickly to protect sensitive components.
  • High Surge Capability: Can withstand high surge currents as specified by industry standards.
  • Glass Passivated Junction: Enhances reliability and performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage caused by voltage transients, increasing overall system reliability.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Compact Size: The small SMA package allows for easy integration into space-constrained designs.
  • Simplified Design: Simplifies circuit design by providing a robust and reliable overvoltage protection solution.

Additional Details

The SMAJ130CA-E3/61 has a standoff voltage of 130V. It features a peak pulse power dissipation of 400W. The operating junction temperature range is -55°C to +150°C. The clamping voltage at a specified peak pulse current is a critical parameter for determining the level of protection offered to downstream components. This device is designed to meet industry standards for surge protection, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0932 $50.3280
1,310+ $0.0765 $100.2150
2,025+ $0.0741 $150.0525
2,790+ $0.0717 $200.0430
3,610+ $0.0693 $250.1730
4,835+ $0.0621 $300.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess