EN
  • EN
  • DE

SN74S195N

Part No SN74S195N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description 4-BIT PARALLEL-ACCESS SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335284-SN74S195N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S195N CAD Model

Description

Product Description: Texas Instruments SN74S195N

The SN74S195N is a high-performance, technologically advanced product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is a part of Texas Instruments' extensive line of integrated circuits, which are designed to cater to a wide range of applications and industries.

The SN74S195N is a shift register, a type of device that is used in digital circuits for the storage and movement of data. Shift registers are an essential component in many digital systems due to their ability to convert between serial and parallel data formats. They are versatile and can be used in a variety of applications, including data buffering, data transfer, and signal routing.

This particular model, the SN74S195N, is a 4-bit parallel-access shift register. It has a wide operating supply voltage range, which allows it to be used in a variety of different digital systems. It also features a direct clear function, which allows for quick and easy resetting of the register. The SN74S195N is designed for high-speed operation, making it suitable for use in applications that require rapid data processing.

As with all Texas Instruments products, the SN74S195N is built to the highest standards of quality and reliability. It has been rigorously tested to ensure that it meets the company's strict performance and durability criteria. Whether you're designing a new digital system or upgrading an existing one, the SN74S195N is a reliable and efficient choice.

In summary, the SN74S195N from Texas Instruments is a versatile and high-performing shift register that offers a range of features designed to enhance the performance and reliability of your digital systems. Its wide operating supply voltage range and high-speed operation make it a flexible solution for a variety of applications.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6175 $52.3500
47+ $2.1477 $100.9419
73+ $2.0806 $151.8838
100+ $2.0135 $201.3500
129+ $1.9464 $251.0856
172+ $1.7450 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess