EN
  • EN
  • DE

NTMFS4897NFT1G

Part No NTMFS4897NFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 17A (Ta), 171A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 1mA
Max Gate Charge 83.6nC @ 10V
Max Input Capacitance 5660pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 950mW (Ta), 96.2W (Tc)
Maximum Rds On at Id,Vgs 2 mOhm @ 22A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 5-DFN (5x6) (8-SOFL)
Dimension 8-PowerTDFN, 5 Leads
Win Source Part Number 060673-NTMFS4897NFT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4897NFT1G CAD Model

Description

ON Semiconductor NTMFS4897NFT1G Overview

The NTMFS4897NFT1G is a high-performance, Power MOSFET produced by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power management applications. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing a compact and energy-efficient solution for switching and amplification needs.

Key Features

  • Low On-Resistance: The NTMFS4897NFT1G boasts an exceptionally low on-resistance, which minimizes power loss and improves overall efficiency, making it an ideal choice for power-intensive applications.
  • High Current Capacity: With its ability to handle high currents, this MOSFET is perfectly suited for applications that require robust power handling capabilities.
  • Single N-Channel: As a single N-channel MOSFET, it offers simplicity in design and ease of integration into various circuit configurations.
  • Advanced Technology: Manufactured with ON Semiconductor's state-of-the-art technology, the NTMFS4897NFT1G ensures high performance and reliability.
  • Power-Saving: Its power-saving features make it an environmentally friendly choice for energy-conscious designs.

Applications

The NTMFS4897NFT1G is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Computing and server power management
  • Automotive electronics
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTMFS4897NFT1G is no exception. It is designed to withstand rigorous operating conditions and provide consistent performance over its lifespan. With its robust construction and tested durability, this MOSFET is a dependable component for any power management system.

Environmental Compliance

The NTMFS4897NFT1G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it meets global environmental standards and is free from harmful substances. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of sustainable products.

With its combination of efficiency, power handling, and reliability, the NTMFS4897NFT1G from ON Semiconductor is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,016 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess