EN
  • EN
  • DE

SMBJ3V3

Part No SMBJ3V3
Manufacturer Vishay
Description Surface Mount TRANSZORB® Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1251487-SMBJ3V3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Lighting
Ultra Librarian 3D Model Ultra Librarian SMBJ3V3 CAD Model

Description

The SMBJ3V3 is a surface-mount transient voltage suppressor (TVS) diode from Vishay. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning. This device is commonly used in telecommunications equipment, computer systems, and industrial electronics.

Applications:

  • Telecommunications Equipment: Protection of telecom lines from voltage surges.
  • Computer Systems: Safeguarding I/O ports and data lines from ESD.
  • Industrial Electronics: Protection of control circuits and power supplies.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and other devices.
  • Automotive Electronics: Protection of automotive control units and sensors.

Features:

  • Low Clamping Voltage: Provides effective protection against overvoltage conditions.
  • Fast Response Time: Reacts quickly to transient events.
  • High Surge Capability: Withstands high transient currents without degradation.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Enhanced System Reliability: Reduces failures caused by voltage transients.
  • Reduced Downtime: Minimizes equipment downtime due to surge events.
  • Improved Product Safety: Ensures safe operation of electronic devices.
  • Cost Savings: Lowers repair and replacement costs associated with surge damage.
  • Design Flexibility: Small footprint allows for easy integration into various circuit layouts.

Additional Details: The SMBJ3V3 features a reverse standoff voltage of 3.3V and a peak pulse power of 600W. It is available in an SMB (DO-214AA) package, optimized for surface mount assembly. Its fast response time and high surge capability make it a robust solution for protecting sensitive electronic equipment from voltage transients. Its operating temperature range spans from -55°C to +150°C.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0532 $50.0080
2,295+ $0.0436 $100.0620
3,550+ $0.0423 $150.1650
4,890+ $0.0409 $200.0010
6,315+ $0.0396 $250.0740
8,455+ $0.0355 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess