The SMM02040D2500BB300 is a precision thin film MELF resistor manufactured by Vishay. These resistors are designed for applications requiring high stability, reliability, and accuracy. Their cylindrical shape (MELF - Metal Electrode Leadless Face) allows for optimized power dissipation and efficient heat transfer.
Applications:
- Industrial measurement equipment
- Medical devices
- Automotive electronics
- Aerospace and defense applications
- Precision amplifiers and signal conditioning circuits
Features:
- High precision thin film technology
- Excellent long-term stability
- Low temperature coefficient of resistance (TCR)
- RoHS compliant
- MELF (Metal Electrode Leadless Face) package
Benefits:
- Provides accurate and reliable resistance values in critical circuits
- Ensures consistent performance over a wide temperature range
- Reduces the need for recalibration and maintenance
- Offers space-saving design for high-density applications
- Minimizes the impact of environmental factors on performance
Additional Details:
The SMM02040D2500BB300 has a resistance value of 250 Ohms. The '0D' in the part number indicates a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. MELF resistors offer superior electrical and mechanical performance compared to standard chip resistors, making them suitable for demanding applications. The wrap-around metallization ensures excellent solderability and mechanical robustness. Their construction makes them suitable for automated assembly processes.