EN
  • EN
  • DE

SMPC33AN-M3/I

Part No SMPC33AN-M3/I
Manufacturer Vishay
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1295156-SMPC33AN-M3/I
HTSUS 8541.10.0080
ECCN EAR99
Standard Package 6,500
Base Product Number SMPC33
Supplier Device Package TO-277A (SMPC)
Package / Case TO-277, 3-PowerDFN
Mounting SMD (SMT)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Applications General Purpose
Power Line Protection No
Power - Peak Pulse 1500W (1.5kW)
Current - Peak Pulse (10/1000µs) 28.1A
Voltage - Clamping (Max) @ Ipp 53.3V
Voltage - Breakdown (Min) 36.7V
Voltage - Reverse Standoff (Typ) 33V
Unidirectional Channels 1
Type Zener
Package Tape & Reel (TR)
Series TransZorb®
Mfr Vishay General Semiconductor - Diodes Division
Category Circuit Protection>TVS - Diodes
Ultra Librarian 3D Model Ultra Librarian SMPC33AN-M3/I CAD Model

Description

The Vishay SMPC33AN-M3/I is a unidirectional TVS diode designed for surface mount applications.

  • Type: Zener
  • Voltage-Reverse Standoff: 33V
  • Voltage-Breakdown: 36.7V
  • Voltage Clamping @ Ipp: 53.3V
  • Power Peak Pulse: 1500W (1.5kW)
  • Package Type: Tape & Reel (TR)
  • Mounting: SMD (SMT)
  • Channel: 1 Unidirectional
  • Category: Circuit Protection
  • Series: TransZorb
  • Supplier Device Package: TO-277A (SMPC)
  • Standard Package: 6,500
  • Temperature Range: -55°C to 150°C (TJ)
  • HTSUS: 8541.10.0080
  • Base Product Number: SMPC33

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess