EN
  • EN
  • DE

SMZJ3808BHE3/52

Part No SMZJ3808BHE3/52
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 47.1 V
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Base Product Number SMZJ38
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279225-SMZJ3808BHE3/52
Ultra Librarian 3D Model Ultra Librarian SMZJ3808BHE3/52 CAD Model

Description

The SMZJ3808BHE3/52 is a surface-mount Zener diode manufactured by Vishay. It is engineered for both voltage regulation and transient voltage suppression in a broad spectrum of electronic applications. Functioning as a Zener diode, it maintains a consistent voltage level when reverse-biased, making it particularly useful for safeguarding delicate circuit components against voltage spikes and surges. Its small form factor and robust design render it suitable for implementation in contemporary, high-density circuit boards.

Applications

  • Voltage Regulation: Provides a stable voltage reference in electronic circuits, ensuring consistent operation of other components.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events such as electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Prevents damage to integrated circuits (ICs), microcontrollers, and operational amplifiers (op-amps) due to overvoltage conditions.
  • Clamping Circuits: Limits voltage levels to a safe range, preventing signal distortion and potential component failure.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Ensures stable power supply outputs by suppressing voltage transients and providing consistent regulation.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), enabling efficient and compact board layouts.
  • Precise Zener Voltage: Offers a precisely defined Zener voltage for accurate voltage regulation and transient suppression.
  • Low Leakage Current: Minimizes power loss and enhances overall circuit efficiency.
  • Fast Response Time: Responds quickly to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Capable of withstanding high surge currents, ensuring reliable performance under transient conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Delivers a stable voltage reference, improving the reliability and performance of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by transient voltage events and surges.
  • Compact Design: Small surface mount package enables high-density circuit layouts, reducing board space.
  • Energy Efficient: Low leakage current minimizes power consumption, improving overall energy efficiency.
  • Easy Integration: Simple to incorporate into various circuit designs with minimal external components needed.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SMZJ3808BHE3/52 is characterized by its Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is designed for operation within a specified temperature range. Proper PCB layout practices should be followed to minimize inductance and enhance transient voltage suppression effectiveness. Detailed electrical characteristics, thermal resistance specifications, and recommended soldering practices can be found in the datasheet. These parts are supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess