EN
  • EN
  • DE

HMA82GR7CJR8N-VKT3

Part No HMA82GR7CJR8N-VKT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946588-HMA82GR7CJR8N-VKT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7CJR8N-VKT3 CAD Model

Description

The Hynix HMA82GR7CJR8N-VKT3 is a 16GB DDR4 SDRAM Registered DIMM (RDIMM) designed for servers and high-performance workstations. This module delivers substantial memory capacity and improved speed, enhancing system performance and stability.

Applications:

  • Servers
  • Workstations
  • Data centers
  • High-performance computing

Features:

  • 16GB DDR4 Memory
  • PC4-2666V (2666MHz) Speed
  • Registered DIMM (RDIMM)
  • 288-Pin
  • CL19 CAS Latency
  • 1.2V Operating Voltage
  • ECC (Error-Correcting Code)

Benefits:

  • Increased system reliability due to ECC, which corrects memory errors.
  • Improved performance in memory-intensive applications and workloads.
  • Higher bandwidth for faster data transfer rates.
  • Enhanced stability for critical server applications.
  • Energy-efficient operation at 1.2V.

Additional Details:

The HMA82GR7CJR8N-VKT3 is engineered to meet the rigorous demands of server environments. The DDR4 technology offers significant advancements over previous generations, including higher speeds, greater bandwidth, and lower power consumption. With a clock speed of 2666MHz, this module enables rapid data transfer between the memory and the processor, resulting in faster overall system performance. The RDIMM design includes a register that buffers commands, addresses, and control signals, reducing the load on the memory controller and improving stability.

The 288-pin design ensures compatibility with a wide range of DDR4-compatible server motherboards. The ECC functionality automatically detects and corrects single-bit errors, preventing data corruption and ensuring data integrity. This is crucial for server applications where data reliability is paramount. The CL19 CAS latency indicates the delay between the memory controller's request to access a specific memory column and the availability of data at the module's output pins. Lower numbers mean faster response. It runs at 1.2V, reducing overall power consumption.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess