EN
  • EN
  • DE

SOMC-1601 4.7K 5%R61

Part No SOMC-1601 4.7K 5%R61
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191841-SOMC-1601 4.7K 5%R61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1601 4.7K 5%R61 CAD Model

Description

The SOMC-1601 4.7K 5%R61 is a thick film resistor network manufactured by Vishay. This surface mount component offers a compact solution for integrating multiple resistors into electronic circuits. The 4.7K designation indicates a resistance value of 4.7 kilo-ohms, and the 5% signifies the tolerance of the resistance value. The R61 likely refers to a specific packaging or configuration detail.

Applications:

  • Voltage Dividers: Used to create specific voltage levels for various circuit functions.
  • Current Limiting: Protects sensitive components from excessive current.
  • Pull-Up/Pull-Down Resistors: Establishes defined logic levels in digital circuits.
  • Feedback Resistors: Controls gain and stability in amplifier circuits.
  • Termination Resistors: Minimizes signal reflections in transmission lines.

Features:

  • Surface Mount Package: Compact SOMC package saves valuable board space.
  • Thick Film Technology: Provides stable and reliable resistor performance.
  • Multiple Resistors in One Package: Reduces component count and simplifies assembly process.
  • 5% Tolerance: Offers reasonable precision for many general-purpose applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Space Saving: Integrates multiple resistors into a single component, minimizing board footprint.
  • Improved Reliability: Thick film construction ensures robust performance in demanding environments.
  • Simplified Assembly: Surface mount design allows for automated pick-and-place and soldering.
  • Cost Effective: Reduces component count and simplifies the assembly process, lowering overall system costs.
  • Reasonable Precision: The 5% tolerance is suitable for a wide range of applications where high accuracy is not critical.

Additional Details:

The SOMC-1601 4.7K 5%R61 resistor network contains multiple 4.7 kilo-ohm resistors with a tolerance of 5%. The specific configuration (number of resistors and connection scheme) depends on the exact part number and application requirements. The power rating is usually specified per resistor and for the entire package. The operating temperature range typically spans from -55°C to +125°C. Adherence to proper soldering techniques and reflow profiles is crucial for reliable assembly and performance. The materials used are carefully selected to provide optimal electrical and thermal properties, ensuring long-term stability and performance.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess