EN
  • EN
  • DE

SOMC1403100RGDC

Part No SOMC1403100RGDC
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 336424-SOMC1403100RGDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SOMC1403100RGDC CAD Model

Description

The SOMC1403100RGDC is a thick film resistor network manufactured by Vishay. This component consists of multiple resistors integrated into a single Small Outline Molded Chip (SOMC) package. Resistor networks such as this offer designers a compact and efficient way to implement multiple resistors in close proximity within a circuit. The specific resistance value for each resistor in the network is derived from the '100R' designation, indicating 100 Ohms.

Applications:

  • Current Sensing: Implementing low-value shunt resistors for current measurement.
  • Voltage Division: Creating precise voltage dividers for signal conditioning.
  • Impedance Matching: Matching impedance between circuit stages to minimize signal reflections.
  • Pull-up/Pull-down Resistors: Establishing defined logic levels in digital circuits.
  • Amplifier Biasing: Setting the operating point of transistors in amplifier circuits.
  • Filter Networks: Implementing resistor components in filter circuits.
  • Consumer Electronics: Used in a wide array of consumer electronic devices, such as smartphones, tablets, and audio equipment.

Features:

  • Thick Film Resistors: Provides stable and reliable resistance values.
  • SOMC Package: Enables high-density mounting and reduces PCB footprint.
  • Integrated Resistor Network: Simplifies circuit design and reduces component count.
  • Excellent Stability: Offers stable performance over a wide range of operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Space Savings: Compact SOMC package minimizes PCB space requirements.
  • Simplified Circuit Layout: Integration of multiple resistors simplifies PCB design.
  • Improved Reliability: Thick film technology provides stable and reliable performance.
  • Cost-Effective: Reduces component count and assembly costs.
  • Enhanced Performance: Stable resistance values contribute to overall circuit performance.

Additional Details:

The 'GDC' suffix likely refers to specific packaging or termination characteristics. While the 100 Ohm resistance value is explicitly stated, other crucial specifications need to be confirmed via the datasheet.

  • Resistance Tolerance: Typically available in tolerances such as ±1%, ±2%, or ±5%.
  • Power Dissipation: The maximum power that each resistor in the network can dissipate.
  • Temperature Coefficient of Resistance (TCR): How much the resistance value changes with temperature.
  • Operating Temperature Range: The allowable temperature range for operation.

Important: Always refer to the official Vishay datasheet for the SOMC1403100RGDC to get the most accurate and up-to-date specifications. The datasheet will provide information about resistance tolerance, power rating, TCR, and other critical parameters.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0981 $62.9430
70+ $1.7216 $120.5120
105+ $1.6677 $175.1085
145+ $1.6140 $234.0300
190+ $1.5602 $296.4380
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess