EN
  • EN
  • DE

SOMC1603-510G

Part No SOMC1603-510G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191903-SOMC1603-510G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-510G CAD Model

Description

The SOMC1603-510G is a thick film, surface mount chip resistor from Vishay. It is designed for general purpose applications requiring precision and stability in a small form factor. The '510G' designation indicates a resistance value of 51 Ohms and a tolerance of 2%.

Applications:

  • Current limiting in LED lighting circuits
  • Voltage dividers in sensor circuits
  • Feedback resistors in operational amplifiers
  • Pull-up and pull-down resistors in digital logic circuits
  • Termination resistors in communication interfaces

Features:

  • Small Size: 1603 case size allows for high density mounting.
  • Good Precision: 2% resistance tolerance.
  • Excellent Stability: Thick film construction for stability over temperature and time.
  • Surface Mount Technology: Compatible with automated assembly processes.
  • RoHS Compliant: Environmentally friendly, adheres to RoHS standards.

Benefits:

  • Reduced Board Space: Compact size allows for smaller and more efficient circuit designs.
  • Accurate Resistance: 2% tolerance provides reliable circuit performance.
  • Reliable Performance: Stable resistance ensures consistent operation under varying conditions.
  • Cost-Effective: Offers a good balance between performance and cost for diverse applications.
  • Easy Assembly: Surface mount design simplifies and speeds up assembly.

Technical Specifications:

The SOMC1603-510G chip resistor features a power rating of 0.1W and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. It is designed for operation within a temperature range of -55°C to +155°C. The termination is composed of a solder-plated nickel barrier, ensuring excellent solderability and long-term reliability. The resistor body utilizes a high-quality ceramic substrate, providing excellent insulation properties and efficient heat dissipation. The resistance element is a thick film resistive layer, precisely laser-trimmed to achieve the desired resistance value and tolerance.

This resistor is ideally suited for a wide range of electronic applications where precise and stable resistance is necessary in a compact surface mount package. Its robust design and reliable electrical characteristics make it a dependable choice for various circuit implementations. The Vishay SOMC series resistors are commonly selected by design engineers for their combination of performance, reliability, and cost-effectiveness.

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess