EN
  • EN
  • DE
  • IT

SQJ412EP

Part No SQJ412EP
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive N-Channel 40 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258515-SQJ412EP
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ412EP CAD Model

Description

The SQJ412EP is an N-Channel power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Vishay. This MOSFET is designed for efficient power switching in a variety of applications. Its key characteristics include low on-resistance, fast switching speed, and robust design, making it suitable for use in demanding power management systems.

Applications

  • DC-DC converters: Used in step-up, step-down, and inverting DC-DC converters to regulate voltage levels.
  • Load switches: Used to turn on and off power to a specific load, such as peripherals or subsystems.
  • Motor control: Used in motor drivers to control the speed and direction of DC motors.
  • Power supplies: Used in AC-DC power supplies to switch the primary current in the transformer.
  • Battery management systems (BMS): Used in battery protection circuits to prevent overcharge, overdischarge, and overcurrent conditions.

Features

  • Low On-Resistance (RDS(on)): The SQJ412EP features a low RDS(on), which minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Designed for fast switching, reducing switching losses and improving overall efficiency.
  • Logic-Level Gate Drive: Can be driven directly from logic-level signals, simplifying driver circuitry.
  • Avalanche Rated: The MOSFET is avalanche rated, providing protection against voltage spikes and transient events.
  • Lead (Pb)-Free and RoHS Compliant: Complies with environmental regulations, ensuring safe and environmentally friendly operation.

Benefits

  • Increased Efficiency: The low on-resistance and fast switching speed minimize power losses, resulting in higher efficiency.
  • Simplified Circuit Design: The logic-level gate drive simplifies the design of the gate drive circuitry, reducing component count and cost.
  • Enhanced Reliability: The avalanche rating provides protection against voltage spikes, enhancing the reliability of the system.
  • Compact Design: The MOSFET comes in a compact package, allowing for easy integration into various electronic systems.
  • Environmentally Friendly: The lead-free and RoHS compliant design ensures environmentally friendly operation.

Additional Details

The SQJ412EP typically comes in a surface-mount package like PowerPAK SO-8. It's essential to consult the Vishay datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and gate charge. Proper thermal management is crucial for ensuring reliable operation and maximizing the lifespan of the MOSFET. Adequate gate drive voltage and current are also important for achieving optimal switching performance. Applications requiring synchronous rectification or high-frequency operation will benefit from the low RDS(on) and fast switching characteristics of this MOSFET.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9647 $58.9410
75+ $1.6124 $120.9300
115+ $1.5616 $179.5840
155+ $1.5119 $234.3445
200+ $1.4611 $292.2200
265+ $1.3098 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess