EN
  • EN
  • DE

SS34/7T

Part No SS34/7T
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 340557-SS34/7T
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Power Management, Automotive, Commercial, Industrial
Ultra Librarian 3D Model Ultra Librarian SS34/7T CAD Model

Description

The SS34/7T is a Schottky Barrier Rectifier manufactured by Vishay. It's engineered for high-efficiency rectification with a low forward voltage drop and rapid switching capabilities. Its robust design is tailored for a variety of power management and protection applications.

Applications:

  • DC-DC Converters: Used to efficiently convert DC voltage levels in switching power supplies.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply connections.
  • Freewheeling Diode: Provides a path for current in inductive circuits when a switching device is turned off, preventing voltage spikes.
  • Solar Power Systems: Employed as a blocking diode in solar panel arrays to prevent reverse current flow and protect the panels.
  • LED Lighting: Integrated into LED drivers for efficient power conversion and rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall efficiency.
  • High Surge Current Capability: Withstands large current surges without sustaining damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Facilitates automated assembly processes and conserves valuable board space.
  • RoHS Compliant: Adheres to environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption, leading to lower operating costs and less heat generation.
  • Enhanced System Reliability: Provides robust protection against voltage transients and surges, ensuring long-term system stability.
  • Simplified PCB Design: Allows for smaller and more compact circuit board layouts, reducing overall system size.
  • Reduced Component Count: Combines rectification and protection functions into a single device, simplifying design complexity.
  • Enhanced Thermal Performance: Efficiently dissipates heat, ensuring stable operation even under demanding conditions.

Additional Details:

The SS34/7T is typically housed in an SMA (Surface Mount A) package. The "/7T" suffix often indicates specific packaging configurations for tape and reel automated assembly. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a typical forward voltage (VF) of approximately 0.5V. The operating temperature range typically spans from -65°C to +150°C. Its combination of characteristics makes it well-suited for applications demanding both high efficiency and robust performance in a compact form factor.

You May Also Be Interested in

Sunlord
Lowest to $0.0404
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $11.2613
Samsung
Need more? Email Us
Samsung
Lowest to $1.3642
Broadcom Limited
Lowest to $31.2813
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $5.8755
Sunlord
Lowest to $0.0658

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess