EN
  • EN
  • DE

SST110-T1-E3

Part No SST110-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 341754-SST110-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST110-T1-E3 CAD Model

Description

The SST110-T1-E3 is a P-Channel JFET (Junction Field Effect Transistor) manufactured by Vishay. It is designed for low-noise amplifier and switching applications. This JFET offers high input impedance and low input capacitance, making it suitable for sensitive signal amplification.

Applications:

  • Audio Preamplifiers: Used in audio circuits to amplify weak signals with minimal added noise.
  • Instrumentation Amplifiers: Employed in precision measurement equipment for signal conditioning.
  • Analog Switches: Functions as an analog switch in various electronic circuits.
  • Mixers: Applied in mixer circuits for frequency conversion.
  • Current Sources: Integrated into current source designs to provide stable current regulation.

Features:

  • Low Noise: Designed for minimal noise contribution, ensuring high signal integrity.
  • High Input Impedance: Provides minimal loading on the source signal.
  • Low Input Capacitance: Ensures high-frequency performance and minimizes signal attenuation.
  • P-Channel: Operates with a negative gate-source voltage.
  • Surface Mount: Comes in a surface mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives, ensuring environmental safety.

Benefits:

  • Improved Signal Quality: The low noise characteristics ensure that the amplified signal is clear and accurate.
  • Simplified Circuit Design: High input impedance simplifies the design of interface circuits.
  • Enhanced High-Frequency Performance: Low input capacitance allows for efficient signal processing at higher frequencies.
  • Compact Design: Surface mount package allows for dense PCB designs, saving space.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SST110-T1-E3 has a typical gate-source cutoff voltage (VGS(off)) of -0.5 to -6 V. The maximum drain current (IDSS) ranges from 1 to 15 mA. It is housed in a small SOT-23 surface mount package. The operating temperature ranges from -55°C to +150°C. Its key parameters make it well-suited for applications requiring high sensitivity and low signal distortion.

Important Note: Refer to the Vishay datasheet for comprehensive electrical characteristics, application notes, and recommended operating conditions to ensure optimal performance and reliability in your specific application.

You May Also Be Interested in

M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $11.2613
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0785
Freescale Semiconductor - NXP
Lowest to $4.5230
Broadcom Limited
Need more? Email Us
Samsung
Lowest to $1.3642
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess