EN
  • EN
  • DE

SSTC34-T1

Part No SSTC34-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 342590-SSTC34-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTC34-T1 CAD Model

Description

The SSTC34-T1 is a transient voltage suppressor (TVS) diode manufactured by Vishay. The “-T1” suffix usually denotes a specific packaging or reel option. These diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). TVS diodes clamp voltage spikes to a safe level, preventing damage to downstream circuitry.

Applications:

  • ESD Protection: Protects electronic circuits from electrostatic discharge events.
  • Transient Voltage Suppression: Guards against voltage surges caused by inductive loads, lightning, or other transient events.
  • I/O Port Protection: Protects input/output ports of microcontrollers, communication interfaces, and other sensitive devices.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Industrial Equipment: Protects industrial control systems and equipment from voltage surges.

Features:

  • Fast Response Time: Quickly responds to transient voltage events, providing rapid protection.
  • Low Clamping Voltage: Clamps voltage spikes to a low and safe level to prevent damage.
  • High Surge Capability: Able to withstand high surge currents without degradation.
  • Unidirectional/Bidirectional Options: Available in both unidirectional and bidirectional configurations to suit different applications.
  • Small Footprint: Compact size allows for easy integration into densely populated circuit boards.

Benefits:

  • Enhanced Circuit Reliability: Protects sensitive components from voltage surges, improving overall circuit reliability.
  • Reduced Downtime: Prevents damage to equipment, minimizing downtime and repair costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from overvoltage conditions.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.
  • Easy Implementation: Simple to integrate into existing circuit designs.

Additional Details:

The SSTC34-T1's key specifications include the breakdown voltage, clamping voltage, and peak pulse current (IPP). The breakdown voltage is the voltage at which the diode begins to conduct, while the clamping voltage is the voltage it limits the surge to. Peak Pulse Current defines the maximum surge current the TVS diode can handle without damage. The “-T1” likely denotes a specific tape and reel for automated assembly. The diode’s capacitance can be a consideration in high-frequency circuits. It's essential to select a TVS diode with appropriate characteristics to match the specific protection requirements of the application.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess