EN
  • EN
  • DE
  • IT

SUB50P05-13LT

Part No SUB50P05-13LT
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case TO-263
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756974-SUB50P05-13LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB50P05-13LT CAD Model

Description

The SUB50P05-13LT is a P-channel power MOSFET manufactured by Vishay. It is designed for switching and amplification applications where a P-channel device is required, and it boasts a low on-resistance to minimize power loss.

Applications

  • Load switching: Controlling power to various circuits in electronic devices.
  • Power management: DC-DC converters, inverters, and motor control circuits.
  • Battery management systems: Protecting batteries from overcharge and overdischarge.
  • Solid-state relays: Replacing mechanical relays with a more reliable and efficient solution.

Features

  • P-Channel MOSFET: Designed for applications requiring a P-channel device.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • TrenchFET® Power MOSFET: Advanced trench technology for improved performance.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations.

Benefits

  • High efficiency: Low RDS(on) reduces power loss, improving overall efficiency.
  • Improved thermal performance: Low RDS(on) minimizes heat dissipation, simplifying thermal management.
  • Reliable operation: Robust design ensures stable performance under demanding conditions.
  • Environmentally friendly: Lead-free and halogen-free construction complies with environmental regulations.

Additional Details

The SUB50P05-13LT has a drain-source voltage (VDS) rating of -50V and a continuous drain current (ID) rating of -13A. The on-resistance (RDS(on)) is typically 0.085 Ohms at a gate-source voltage (VGS) of -10V. It is available in a surface-mount package (e.g., PowerPAK® SO-8). Detailed specifications, including switching characteristics and thermal resistance data, can be found in the Vishay datasheet.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess