EN
  • EN
  • DE

SUD15N15-95

Part No SUD15N15-95
Manufacturer Vishay
Catalog Electronic Wholesale
Description SPICE Device Model SUD15N15-95
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262448-SUD15N15-95
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD15N15-95 CAD Model

Description

The SUD15N15-95 is an N-Channel power MOSFET from Vishay Siliconix, designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in lower conduction and switching losses. It's suited for various power management and motor control applications.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • Motor Control (e.g., power tools, robotics)
  • Load Switching
  • Power Management in Battery-Powered Systems
  • LED Lighting

Features:

  • N-Channel MOSFET: Offers efficient switching performance.
  • Low On-Resistance (Rds(on)): Minimizes conduction losses, enhancing efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, improving overall performance.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Fast Switching Speed: Enables high-frequency operation.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low Rds(on) and Qg minimize power losses, leading to improved efficiency.
  • Improved Thermal Performance: Reduced power dissipation lowers operating temperature.
  • Enhanced Reliability: Robust design and high avalanche energy provide reliable operation.
  • Compact Design: Suitable for space-constrained applications.
  • Environmentally Friendly: Complies with RoHS standards.

Technical Specifications:

  • Drain-Source Voltage (Vds): 150V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 15A
  • Pulsed Drain Current (Idm): (Specify pulsed current value)
  • On-Resistance (Rds(on)) @ Vgs=10V: 0.095Ω (max)
  • Gate Charge (Qg): (Specify gate charge value)
  • Operating Temperature Range: -55°C to +175°C
  • Package: TO-252 (DPAK)

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9217 $57.6510
65+ $1.5768 $102.4920
100+ $1.5276 $152.7600
140+ $1.4783 $206.9620
175+ $1.4290 $250.0750
235+ $1.2812 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess