EN
  • EN
  • DE

SUM25P10-138

Part No SUM25P10-138
Manufacturer Vishay
Catalog Transistors - FETs, MOSFETs - RF
Description P-Channel 100 V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262543-SUM25P10-138
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SUM25P10-138 CAD Model

Description

The SUM25P10-138 is a P-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power management in various applications. This MOSFET offers a combination of low on-resistance and fast switching speed, contributing to reduced power losses and improved system performance. It is particularly well-suited for load switching, power inverters, and DC-DC converters.

Applications:

  • Load Switching: Ideal for switching power to various loads in electronic systems.
  • Power Inverters: Used in inverters to convert DC power to AC power.
  • DC-DC Converters: Suitable for use in DC-DC converters for efficient voltage regulation.
  • Power Management in Portable Devices: Commonly found in battery management systems of laptops and smartphones.
  • Solid State Relays: Can be implemented in solid state relays for switching applications.

Features:

  • P-Channel MOSFET: Allows for easy drive circuitry and simple implementation in many designs.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, increasing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • TrenchFET® Power MOSFET Technology: Provides high cell density for low RDS(on) and ruggedness.
  • Lead (Pb)-free and RoHS Compliant: Environmentally friendly, adhering to industry standards.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speeds contribute to higher overall system efficiency.
  • Reduced Power Loss: Minimizes heat generation, leading to cooler operation and longer component life.
  • Simplified Design: P-Channel configuration simplifies gate drive requirements.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The SUM25P10-138 typically features a voltage rating (VDS) of -100V and a continuous drain current (ID) of -25A. Its low gate charge (Qg) contributes to faster switching times. The device is typically available in a TO-252 package. Specific values for these parameters should be confirmed in the product datasheet from Vishay Siliconix. This MOSFET is designed for surface mount applications. Correct thermal management is critical to ensure long-term reliability due to power dissipation.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0485 $60.1940
10+ $12.3470 $123.4700
15+ $11.9612 $179.4180
20+ $11.5754 $231.5080
26+ $11.1896 $290.9296
35+ $10.0323 $351.1305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess