The SUM47N10-24L is an N-Channel MOSFET from Vishay, specifically designed for high-efficiency switching applications. This power MOSFET features a low on-resistance and optimized gate charge, contributing to reduced power losses and improved overall system performance. The 'L' designation typically indicates a logic-level gate drive, making it suitable for microcontroller and other low-voltage control applications.
Applications
- Synchronous rectification in AC-DC and DC-DC converters
- Motor control applications (e.g., robotics, power tools)
- Battery management systems (BMS)
- Load switching
- Power inverters for portable devices
Features
- N-Channel MOSFET
- Logic-level gate drive
- Low on-resistance (RDS(on))
- Fast switching speed
- RoHS compliant
- Lead-free construction
Benefits
- Easy to Drive: Logic-level gate drive allows direct interfacing with microcontrollers and other low-voltage control circuits, simplifying design and reducing component count.
- Improved Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency and reduced heat generation.
- Faster Switching: Enables operation at higher frequencies, resulting in smaller and more cost-effective power supply designs.
- Simplified Thermal Management: Reduced power dissipation simplifies heat sink requirements and lowers overall system cost.
- Environmentally Friendly: Lead-free construction and RoHS compliance contribute to a greener and more sustainable product.
Specifications
The SUM47N10-24L features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 47A. Its typical on-resistance (RDS(on)) is 24 mΩ at a gate-source voltage (VGS) of 10V. However, because it is a logic level device, the RDS(on) will be specified at lower gate voltages, such as 4.5V. The gate threshold voltage (VGS(th)) is typically low, around 1-2V. The MOSFET is usually packaged in a TO-252 (DPAK) package for efficient heat dissipation. Its operating junction temperature ranges from -55°C to +175°C, ensuring reliable performance in a wide range of operating conditions. The device's gate charge is optimized for fast and efficient switching, minimizing switching losses. The SUM47N10-24L is designed for surface mounting onto a PCB.