The TCNT1000 is a transmissive optical sensor manufactured by Vishay. It is designed to detect objects passing through a gap between an infrared (IR) emitter and a phototransistor. This sensor is commonly used in applications such as object detection, position sensing, and motion control.
Applications:
- Object detection in automated machinery
- Position sensing in printers and scanners
- Motion control in robotics
- Rotary encoders
- Edge detection
Features:
- Transmissive sensor with IR emitter and phototransistor
- Compact package size
- High resolution
- Fast response time
- Operating temperature range: -25°C to +85°C
Benefits:
- Accurate and reliable object detection due to the high resolution and fast response time.
- Space-saving design allows for easy integration into compact systems.
- Suitable for harsh industrial environments due to wide operating temperature range.
- Precise position and motion control due to transmissive sensing principle.
- Enhanced system performance thanks to the fast response time ensuring timely detection.
Additional Details:
The TCNT1000 transmissive sensor integrates an infrared emitting diode and a phototransistor, separated by a gap. When an object passes through the gap, it interrupts the IR beam, causing a change in the phototransistor's output. This change is then detected and processed by the system. The sensor is designed for surface mounting on printed circuit boards (PCBs). Key parameters include the forward current for the IR emitter, collector-emitter voltage for the phototransistor, and the gap width. The sensor is commonly used in industrial automation, consumer electronics, and automotive applications. The compact size and robust design of the TCNT1000 make it a versatile component for a wide range of sensing applications.