The TFDU4100-TR3 is an infrared (IR) transceiver module manufactured by Vishay Semiconductors. This module is designed for short-range IR data communication, compliant with IrDA standards. It integrates an infrared emitter (IRED), a photodiode, and control circuitry into a single package. It is commonly used for wireless data transfer between devices such as mobile phones, laptops, and printers.
Applications:
- IrDA data communication in mobile phones
- Laptop computers and notebooks
- Printers and digital cameras
- PDAs (Personal Digital Assistants)
- Medical devices
Features:
- Compliant with IrDA physical layer specification
- Data rate up to 115.2 kbit/s
- Low power consumption
- Surface-mount package
- Integrated photodiode and IRED
- RoHS compliant
Benefits:
- Enables wireless data transfer between devices
- Facilitates easy integration into compact devices
- Prolongs battery life in portable applications
- Reduces board space requirements
- Reliable data communication in IrDA-compliant systems
The TFDU4100-TR3 operates at standard IrDA data rates, allowing for seamless communication with other IrDA-enabled devices. Its low power consumption makes it suitable for battery-powered devices where energy efficiency is critical. The surface-mount package is designed for automated assembly, reducing manufacturing costs. The integrated photodiode and IRED simplify circuit design and minimize the number of external components required.
Technical Specifications:
- Data Rate: Up to 115.2 kbit/s
- Wavelength: 875 nm
- Supply Voltage: 2.4 V to 3.6 V
- Operating Temperature: -25 °C to +85 °C
- Package: SMD
- IrDA Physical Layer Standard Compliant