EN
  • EN
  • DE

US1235CP

Part No US1235CP
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 396245-US1235CP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US1235CP CAD Model

Description

The US1235CP is a Schottky Rectifier manufactured by Vishay. It is designed for high-efficiency rectification in various applications, featuring a low forward voltage drop and fast switching speeds. The "CP" likely indicates a specific packaging or performance characteristic.

Applications

  • Switch Mode Power Supplies (SMPS): Improves efficiency in the output rectification stage.
  • High-Frequency Inverters: Rectifies AC output with minimal power loss.
  • DC-DC Converters: Enhances efficiency and reduces heat in DC-DC conversion.
  • Polarity Protection: Protects circuits from reverse voltage.
  • Freewheeling Diode: Provides a path for current in inductive circuits during switching.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • Increased Efficiency: Low forward voltage drop minimizes power loss, improving overall efficiency.
  • Improved Performance: Fast switching speed allows for high-frequency operation, reducing component size.
  • Enhanced Reliability: High surge current capability protects against voltage transients.
  • Compact Design: Enables integration in space-constrained applications.

Additional Details

While precise specifications require referencing the specific datasheet for US1235CP, typical parameters for similar Schottky rectifiers from Vishay include a repetitive peak reverse voltage (VRRM) in the range of 30V to 50V, and an average forward rectified current (IF(AV)) of around 2A. The forward voltage (VF) is typically very low, often around 0.4V at rated current. The operating temperature range is commonly from -65°C to +150°C. Always consult the official datasheet for exact specifications and application notes.

You May Also Be Interested in

Atmel
Need more? Email Us
AMIS
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess