The TSDF03030X-GS08 is an infrared (IR) emitting diode manufactured by Vishay. It's designed for applications requiring a focused beam of infrared light, such as remote control systems, light barriers, and proximity sensors. The device offers a narrow viewing angle, which concentrates the emitted light, enhancing its range and efficiency.
Applications
- Remote control systems for TVs, DVD players, and other electronic devices
- Light barriers for security systems and industrial automation
- Proximity sensors for object detection
- Optical switches
- IR data transmission
Features
- High radiant intensity
- Narrow viewing angle
- Fast switching times
- Wavelength of 940 nm
- RoHS compliant
- Lead (Pb)-free reflow soldering
Benefits
- Extended operating range in remote control applications
- Improved accuracy in light barrier systems
- Reliable object detection with proximity sensors
- Compliance with environmental regulations
Additional Details
The TSDF03030X-GS08 typically operates at a wavelength of 940 nm, which is a standard wavelength for IR communication. The narrow viewing angle allows for a concentrated beam of light, improving the signal strength at the receiver. The device is designed to be compatible with lead-free soldering processes. For optimal performance, consult the datasheet for specific electrical and optical characteristics, including forward voltage and radiant intensity. Proper current limiting is crucial to prevent damage to the LED.