EN
  • EN
  • DE

TSOP14338

Part No TSOP14338
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 38.0KHZ 30M / Remote Receiver Sensor 38.0kHz 30m Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Series TSOP14
Package Bulk
Sensing Distance 30m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSOP14338
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.9500
Standard Package 2,160
Win Source Part Number 989808-TSOP14338
Ultra Librarian 3D Model Ultra Librarian TSOP14338 CAD Model

Description

The TSOP14338 is an optical sensor manufactured by Vishay Semiconductor Opto Division.

  • Sensing Distance: 30m
  • B.P.F. Center Frequency: 38.0kHz
  • Voltage Supply Range: 2.5V to 5.5V
  • Current Supply: 700 µA
  • Mounting Type: Through Hole
  • Package Type: Bulk
  • Operating Temperature: -25°C to 85°C (TA)
  • Orientation: Side View
  • Popularity: Low
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 40M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 38.0KHZ 8.5M
Lowest to $0.9794
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 40.0KHZ 8M
Need more? Email Us
Sharp Microelectronics
SENSOR REMOTE REC 36.7KHZ 8.5M
Lowest to $1.1704

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1631 $57.9005
865+ $0.1339 $115.8235
1,340+ $0.1297 $173.7980
1,840+ $0.1256 $231.1040
2,385+ $0.1213 $289.3005
3,185+ $0.1088 $346.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess